Vishay Intertechnology, Inc. Through Hole Resistors RWR74S6811FSS73

Description
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S6811FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6811FSS73-ND
Through Hole Resistors RWR74S6811FSS73-ND
6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81K OHM 5W 1% WW AXIAL - RWR74S6811FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 5W 1% WW AXIAL
RWR74S6811FSS73
RES 6.81K OHM 5W 1% WW AXIAL RWR74S6811FSS73
RES 6.81Kohm 5W 1% WW AXIAL

RES 6.81Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6811FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6811FSS73
Wirewound Resistors 3110-RWR74S6811FSS73
ESS-5 6.81K 1% RWR74S6811FS S73

ESS-5 6.81K 1% RWR74S6811FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6811FSS73-ND RWR74S6811FSS73 3110-RWR74S6811FSS73
Product Name Through Hole Resistors RES 6.81K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details