Vishay Intertechnology, Inc. RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FRB12

Description
RES 8.25Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 5W 1% WW AXIAL - RWR74S8251FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 5W 1% WW AXIAL
RWR74S8251FRB12
RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FRB12
RES 8.25Kohm 5W 1% WW AXIAL

RES 8.25Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S8251FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8251FRB12
Wirewound Resistors 3110-RWR74S8251FRB12
ESS-5 8.25K 1% RWR74S8251FR B12

ESS-5 8.25K 1% RWR74S8251FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S8251FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8251FRB12-ND
Through Hole Resistors RWR74S8251FRB12-ND
8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S8251FRB12 3110-RWR74S8251FRB12 RWR74S8251FRB12-ND
Product Name RES 8.25K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details