Vishay Intertechnology, Inc. RES 9.09K OHM 5W 1% WW AXIAL RWR74S9091FPS73

Description
RES 9.09Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 5W 1% WW AXIAL - RWR74S9091FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 5W 1% WW AXIAL
RWR74S9091FPS73
RES 9.09K OHM 5W 1% WW AXIAL RWR74S9091FPS73
RES 9.09Kohm 5W 1% WW AXIAL

RES 9.09Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S9091FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S9091FPS73-ND
Through Hole Resistors RWR74S9091FPS73-ND
9.09 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S9091FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S9091FPS73
Wirewound Resistors 3110-RWR74S9091FPS73
ESS-5 9.09K 1% RWR74S9091FP S73

ESS-5 9.09K 1% RWR74S9091FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S9091FPS73 RWR74S9091FPS73-ND 3110-RWR74S9091FPS73
Product Name RES 9.09K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms 9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers