Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR150FSRSL

Description
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR150FSRSL-ND
Through Hole Resistors RWR74SR150FSRSL-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR150FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR150FSRSL
Wirewound Resistors 3110-RWR74SR150FSRSL
ESS-5 .15 1% RWR74SR150FS RSL

ESS-5 .15 1% RWR74SR150FS RSL

Supplier's Site Datasheet
RES 0.15 OHM 5W 1% WW AXIAL - RWR74SR150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 1% WW AXIAL
RWR74SR150FSRSL
RES 0.15 OHM 5W 1% WW AXIAL RWR74SR150FSRSL
RES 0.15ohm 5W 1% WW AXIAL

RES 0.15ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR150FSRSL-ND 3110-RWR74SR150FSRSL RWR74SR150FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.15 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers