68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 68.1 1% RWR74S68R1FR B12
RES 68.1ohm 5W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S68R1FRB12-ND | 3110-RWR74S68R1FRB12 | RWR74S68R1FRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 68.1 OHM 5W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |