Vishay Intertechnology, Inc. RES 7.15 OHM 5W 1% WW AXIAL RWR74S7R15FRB12

Description
RES 7.15ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 5W 1% WW AXIAL - RWR74S7R15FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 5W 1% WW AXIAL
RWR74S7R15FRB12
RES 7.15 OHM 5W 1% WW AXIAL RWR74S7R15FRB12
RES 7.15ohm 5W 1% WW AXIAL

RES 7.15ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S7R15FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7R15FRB12
Wirewound Resistors 3110-RWR74S7R15FRB12
ESS-5 7.15 1% RWR74S7R15FR B12

ESS-5 7.15 1% RWR74S7R15FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S7R15FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7R15FRB12-ND
Through Hole Resistors RWR74S7R15FRB12-ND
7.15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S7R15FRB12 3110-RWR74S7R15FRB12 RWR74S7R15FRB12-ND
Product Name RES 7.15 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details