Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8250FMB12

Description
ESS-5 825 1% RWR74S8250FM B12
Request a Quote Datasheet
Description
ESS-5 825 1% RWR74S8250FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8250FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8250FMB12
Wirewound Resistors 3110-RWR74S8250FMB12
ESS-5 825 1% RWR74S8250FM B12

ESS-5 825 1% RWR74S8250FM B12

Supplier's Site Datasheet
RES 825 OHM 5W 1% WW AXIAL - RWR74S8250FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 5W 1% WW AXIAL
RWR74S8250FMB12
RES 825 OHM 5W 1% WW AXIAL RWR74S8250FMB12
RES 825ohm 5W 1% WW AXIAL

RES 825ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S8250FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8250FMB12-ND
Through Hole Resistors RWR74S8250FMB12-ND
825 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8250FMB12 RWR74S8250FMB12 RWR74S8250FMB12-ND
Product Name Wirewound Resistors RES 825 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details