Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR140FMB12

Description
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR140FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FMB12-ND
Through Hole Resistors RWR74SR140FMB12-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FMB12
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FMB12
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR140FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FMB12
Wirewound Resistors 3110-RWR74SR140FMB12
ESS-5 .14 1% RWR74SR140FM B12

ESS-5 .14 1% RWR74SR140FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR140FMB12-ND RWR74SR140FMB12 3110-RWR74SR140FMB12
Product Name Through Hole Resistors RES 0.14 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details