Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR383FSRSL

Description
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR383FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR383FSRSL-ND
Through Hole Resistors RWR74SR383FSRSL-ND
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR383FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR383FSRSL
Wirewound Resistors 3110-RWR74SR383FSRSL
ESS-5 .383 1% RWR74SR383FS RSL

ESS-5 .383 1% RWR74SR383FS RSL

Supplier's Site Datasheet
RES 0.383 OHM 5W 1% WW AXIAL - RWR74SR383FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% WW AXIAL
RWR74SR383FSRSL
RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FSRSL
RES 0.383ohm 5W 1% WW AXIAL

RES 0.383ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR383FSRSL-ND 3110-RWR74SR383FSRSL RWR74SR383FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.383 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879456-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details