Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR499FRB12

Description
499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR499FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR499FRB12-ND
Through Hole Resistors RWR74SR499FRB12-ND
499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR499FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR499FRB12
Wirewound Resistors 3110-RWR74SR499FRB12
ESS-5 .499 1% RWR74SR499FR B12

ESS-5 .499 1% RWR74SR499FR B12

Supplier's Site Datasheet
RES 0.499 OHM 5W 1% WW AXIAL - RWR74SR499FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 5W 1% WW AXIAL
RWR74SR499FRB12
RES 0.499 OHM 5W 1% WW AXIAL RWR74SR499FRB12
RES 0.499ohm 5W 1% WW AXIAL

RES 0.499ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR499FRB12-ND 3110-RWR74SR499FRB12 RWR74SR499FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.499 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details