Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR511FMRSL

Description
ESS-5 .511 1% RWR74SR511FM RSL
Request a Quote Datasheet
Description
ESS-5 .511 1% RWR74SR511FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR511FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR511FMRSL
Wirewound Resistors 3110-RWR74SR511FMRSL
ESS-5 .511 1% RWR74SR511FM RSL

ESS-5 .511 1% RWR74SR511FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR511FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR511FMRSL-ND
Through Hole Resistors RWR74SR511FMRSL-ND
511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 5W 1% WW AXIAL - RWR74SR511FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 5W 1% WW AXIAL
RWR74SR511FMRSL
RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FMRSL
RES 0.511ohm 5W 1% WW AXIAL

RES 0.511ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR511FMRSL RWR74SR511FMRSL-ND RWR74SR511FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.511 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details