Vishay Intertechnology, Inc. RES 0.499 OHM 5W 0.1% WW AXIAL RWR74SR499BRB12

Description
RES 0.499ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 5W 0.1% WW AXIAL - RWR74SR499BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 5W 0.1% WW AXIAL
RWR74SR499BRB12
RES 0.499 OHM 5W 0.1% WW AXIAL RWR74SR499BRB12
RES 0.499ohm 5W 0.1% WW AXIAL

RES 0.499ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR499BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR499BRB12-ND
Through Hole Resistors RWR74SR499BRB12-ND
499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR499BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR499BRB12
Wirewound Resistors 3110-RWR74SR499BRB12
ESS-5 .499 .1% RWR74SR499BR B12

ESS-5 .499 .1% RWR74SR499BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR499BRB12 RWR74SR499BRB12-ND 3110-RWR74SR499BRB12
Product Name RES 0.499 OHM 5W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details