Vishay Intertechnology, Inc. RES 73.2 OHM 5W 1% WW AXIAL RWR74S73R2FSRSL

Description
RES 73.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 5W 1% WW AXIAL - RWR74S73R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 5W 1% WW AXIAL
RWR74S73R2FSRSL
RES 73.2 OHM 5W 1% WW AXIAL RWR74S73R2FSRSL
RES 73.2ohm 5W 1% WW AXIAL

RES 73.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S73R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S73R2FSRSL-ND
Through Hole Resistors RWR74S73R2FSRSL-ND
73.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

73.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S73R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S73R2FSRSL
Wirewound Resistors 3110-RWR74S73R2FSRSL
ESS-5 73.2 1% RWR74S73R2FS RSL

ESS-5 73.2 1% RWR74S73R2FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S73R2FSRSL RWR74S73R2FSRSL-ND 3110-RWR74S73R2FSRSL
Product Name RES 73.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details