Vishay Intertechnology, Inc. RES 90.9 OHM 5W 1% WW AXIAL RWR74S90R9FSB12

Description
RES 90.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 5W 1% WW AXIAL - RWR74S90R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 5W 1% WW AXIAL
RWR74S90R9FSB12
RES 90.9 OHM 5W 1% WW AXIAL RWR74S90R9FSB12
RES 90.9ohm 5W 1% WW AXIAL

RES 90.9ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S90R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S90R9FSB12-ND
Through Hole Resistors RWR74S90R9FSB12-ND
90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S90R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S90R9FSB12
Wirewound Resistors 3110-RWR74S90R9FSB12
ESS-5 90.9 1% RWR74S90R9FS B12

ESS-5 90.9 1% RWR74S90R9FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S90R9FSB12 RWR74S90R9FSB12-ND 3110-RWR74S90R9FSB12
Product Name RES 90.9 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details