Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR732FRRSL

Description
ESS-5 .732 1% RWR74SR732FR RSL
Request a Quote Datasheet
Description
ESS-5 .732 1% RWR74SR732FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR732FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR732FRRSL
Wirewound Resistors 3110-RWR74SR732FRRSL
ESS-5 .732 1% RWR74SR732FR RSL

ESS-5 .732 1% RWR74SR732FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR732FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR732FRRSL-ND
Through Hole Resistors RWR74SR732FRRSL-ND
732 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.732 OHM 5W 1% WW AXIAL - RWR74SR732FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 5W 1% WW AXIAL
RWR74SR732FRRSL
RES 0.732 OHM 5W 1% WW AXIAL RWR74SR732FRRSL
RES 0.732ohm 5W 1% WW AXIAL

RES 0.732ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR732FRRSL RWR74SR732FRRSL-ND RWR74SR732FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.732 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers