RES 8.98Kohm 5W 0.5% WW AXIAL
ESS-5 8.98K .5% RWR74S8981DS B12
8.98 kOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S8981DSB12 | 3110-RWR74S8981DSB12 | RWR74S8981DSB12-ND |
| Product Name | RES 8.98K OHM 5W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 8980 ohms | 8980 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Category / Application | Industrial | General Use |