Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR169FSBSL

Description
169 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR169FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR169FSBSL-ND
Through Hole Resistors RWR74SR169FSBSL-ND
169 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.169 OHM 5W 1% WW AXIAL - RWR74SR169FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 5W 1% WW AXIAL
RWR74SR169FSBSL
RES 0.169 OHM 5W 1% WW AXIAL RWR74SR169FSBSL
RES 0.169ohm 5W 1% WW AXIAL

RES 0.169ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR169FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR169FSBSL
Wirewound Resistors 3110-RWR74SR169FSBSL
ESS-5 .169 1% RWR74SR169FS BSL

ESS-5 .169 1% RWR74SR169FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR169FSBSL-ND RWR74SR169FSBSL 3110-RWR74SR169FSBSL
Product Name Through Hole Resistors RES 0.169 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details