Vishay Intertechnology, Inc. RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FMB12

Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 1% WW AXIAL - RWR74SR200FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74SR200FMB12
RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FMB12
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR200FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200FMB12-ND
Through Hole Resistors RWR74SR200FMB12-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR200FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200FMB12
Wirewound Resistors 3110-RWR74SR200FMB12
ESS-5 .2 1% RWR74SR200FM B12

ESS-5 .2 1% RWR74SR200FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR200FMB12 RWR74SR200FMB12-ND 3110-RWR74SR200FMB12
Product Name RES 0.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers