Vishay Intertechnology, Inc. RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FRBSL

Description
RES 0.147ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 5W 1% WW AXIAL - RWR74SR147FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 5W 1% WW AXIAL
RWR74SR147FRBSL
RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FRBSL
RES 0.147ohm 5W 1% WW AXIAL

RES 0.147ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR147FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR147FRBSL-ND
Through Hole Resistors RWR74SR147FRBSL-ND
147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR147FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR147FRBSL
Wirewound Resistors 3110-RWR74SR147FRBSL
ESS-5 .147 1% RWR74SR147FR BSL

ESS-5 .147 1% RWR74SR147FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR147FRBSL RWR74SR147FRBSL-ND 3110-RWR74SR147FRBSL
Product Name RES 0.147 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers