Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR150DSB12

Description
ESS-5 .15 .5% RWR74SR150DS B12
Request a Quote Datasheet
Description
ESS-5 .15 .5% RWR74SR150DS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR150DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR150DSB12
Wirewound Resistors 3110-RWR74SR150DSB12
ESS-5 .15 .5% RWR74SR150DS B12

ESS-5 .15 .5% RWR74SR150DS B12

Supplier's Site Datasheet
RES 0.15 OHM 5W 0.5% WW AXIAL - RWR74SR150DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 0.5% WW AXIAL
RWR74SR150DSB12
RES 0.15 OHM 5W 0.5% WW AXIAL RWR74SR150DSB12
RES 0.15ohm 5W 0.5% WW AXIAL

RES 0.15ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR150DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR150DSB12-ND
Through Hole Resistors RWR74SR150DSB12-ND
150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR150DSB12 RWR74SR150DSB12 RWR74SR150DSB12-ND
Product Name Wirewound Resistors RES 0.15 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers