Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR196FSB12

Description
196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR196FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR196FSB12-ND
Through Hole Resistors RWR74SR196FSB12-ND
196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR196FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR196FSB12
Wirewound Resistors 3110-RWR74SR196FSB12
ESS-5 .196 1% RWR74SR196FS B12

ESS-5 .196 1% RWR74SR196FS B12

Supplier's Site Datasheet
RES 0.196 OHM 5W 1% WW AXIAL - RWR74SR196FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 5W 1% WW AXIAL
RWR74SR196FSB12
RES 0.196 OHM 5W 1% WW AXIAL RWR74SR196FSB12
RES 0.196ohm 5W 1% WW AXIAL

RES 0.196ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR196FSB12-ND 3110-RWR74SR196FSB12 RWR74SR196FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.196 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers