ESS-5 .115 .5% RWR74SR115DR S73
RES 0.115ohm 5W 0.5% WW AXIAL
115 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74SR115DRS73 | RWR74SR115DRS73 | RWR74SR115DRS73-ND |
| Product Name | Wirewound Resistors | RES 0.115 OHM 5W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1150 ohms | 0.1150 ohms | 0.1150 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |