Vishay Intertechnology, Inc. RES 0.499 OHM 5W 0.1% WW AXIAL RWR74SR499BRS73

Description
RES 0.499ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 5W 0.1% WW AXIAL - RWR74SR499BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 5W 0.1% WW AXIAL
RWR74SR499BRS73
RES 0.499 OHM 5W 0.1% WW AXIAL RWR74SR499BRS73
RES 0.499ohm 5W 0.1% WW AXIAL

RES 0.499ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR499BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR499BRS73-ND
Through Hole Resistors RWR74SR499BRS73-ND
499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR499BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR499BRS73
Wirewound Resistors 3110-RWR74SR499BRS73
ESS-5 .499 .1% RWR74SR499BR S73

ESS-5 .499 .1% RWR74SR499BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR499BRS73 RWR74SR499BRS73-ND 3110-RWR74SR499BRS73
Product Name RES 0.499 OHM 5W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details