DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2770
2780
2790
2800
2810
2820
2821
2822
2823
2824
2825
2826
2827
2828
2829
2830
2831
2832
2833
2840
2850
2860
2870
2880
2890
2900
2950
3000
3050
3100
3150
3235
| Product Name | Notes |
|---|---|
| 1 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.21 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.27 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.42 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.47 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.05 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.21 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.25 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.26 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.37 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.37 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.4 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.55 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.61 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.61 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.61 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.7 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.71 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.74 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.74 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.8 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 2.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 20.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 21.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 23.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 237 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 26.1 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 26.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 26.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 27.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 270 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 273 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 28 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 298 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.09 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.24 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.48 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 32.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 33 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 33.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 34 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 340 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |