DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2770
2780
2790
2800
2810
2820
2828
2829
2830
2831
2832
2833
2834
2835
2836
2837
2838
2839
2840
2850
2860
2870
2880
2890
2900
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.24 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.24 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.27 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.27 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 mOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 110 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 120 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 121 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 124 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 127 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 133 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 570 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.9 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.9 kOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 620 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 680 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 69.8 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.41 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.59 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.68 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.77 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.96 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 71.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 73.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 845 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |