Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR100FRS70

Description
100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR100FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR100FRS70-ND
Through Hole Resistors RWR74SR100FRS70-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 5W 1% WW AXIAL - RWR74SR100FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% WW AXIAL
RWR74SR100FRS70
RES 0.1 OHM 5W 1% WW AXIAL RWR74SR100FRS70
RES 0.1ohm 5W 1% WW AXIAL

RES 0.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR74SR100FRS70-ND RWR74SR100FRS70
Product Name Through Hole Resistors RES 0.1 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers