Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR383FSBSL

Description
ESS-5 .383 1% RWR74SR383FS BSL
Request a Quote Datasheet
Description
ESS-5 .383 1% RWR74SR383FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR383FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR383FSBSL
Wirewound Resistors 3110-RWR74SR383FSBSL
ESS-5 .383 1% RWR74SR383FS BSL

ESS-5 .383 1% RWR74SR383FS BSL

Supplier's Site Datasheet
RES 0.383 OHM 5W 1% WW AXIAL - RWR74SR383FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% WW AXIAL
RWR74SR383FSBSL
RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FSBSL
RES 0.383ohm 5W 1% WW AXIAL

RES 0.383ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR383FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR383FSBSL-ND
Through Hole Resistors RWR74SR383FSBSL-ND
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR383FSBSL RWR74SR383FSBSL RWR74SR383FSBSL-ND
Product Name Wirewound Resistors RES 0.383 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details