ESS-5 6.04 1% RWR74S6R04FS RSL
RES 6.04ohm 5W 1% WW AXIAL
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74S6R04FSRSL | RWR74S6R04FSRSL | RWR74S6R04FSRSL-ND |
| Product Name | Wirewound Resistors | RES 6.04 OHM 5W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 6.04 ohms | 6.04 ohms | 6.04 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 5 watts | 5 watts |