Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR221FRBSL

Description
ESS-5 .221 1% RWR74SR221FR BSL
Request a Quote Datasheet
Description
ESS-5 .221 1% RWR74SR221FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR221FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR221FRBSL
Wirewound Resistors 3110-RWR74SR221FRBSL
ESS-5 .221 1% RWR74SR221FR BSL

ESS-5 .221 1% RWR74SR221FR BSL

Supplier's Site Datasheet
RES 0.221 OHM 5W 1% WW AXIAL - RWR74SR221FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 5W 1% WW AXIAL
RWR74SR221FRBSL
RES 0.221 OHM 5W 1% WW AXIAL RWR74SR221FRBSL
RES 0.221ohm 5W 1% WW AXIAL

RES 0.221ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR221FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR221FRBSL-ND
Through Hole Resistors RWR74SR221FRBSL-ND
221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR221FRBSL RWR74SR221FRBSL RWR74SR221FRBSL-ND
Product Name Wirewound Resistors RES 0.221 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details