Vishay Intertechnology, Inc. Through Hole Resistors RWR74S6R04FRBSL

Description
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S6R04FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6R04FRBSL-ND
Through Hole Resistors RWR74S6R04FRBSL-ND
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 5W 1% WW AXIAL - RWR74S6R04FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 5W 1% WW AXIAL
RWR74S6R04FRBSL
RES 6.04 OHM 5W 1% WW AXIAL RWR74S6R04FRBSL
RES 6.04ohm 5W 1% WW AXIAL

RES 6.04ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6R04FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6R04FRBSL
Wirewound Resistors 3110-RWR74S6R04FRBSL
ESS-5 6.04 1% RWR74S6R04FR BSL

ESS-5 6.04 1% RWR74S6R04FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6R04FRBSL-ND RWR74S6R04FRBSL 3110-RWR74S6R04FRBSL
Product Name Through Hole Resistors RES 6.04 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details