Vishay Intertechnology, Inc. RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FRRSL

Description
RES 7.5Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 5W 1% WW AXIAL - RWR74S7501FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5W 1% WW AXIAL
RWR74S7501FRRSL
RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FRRSL
RES 7.5Kohm 5W 1% WW AXIAL

RES 7.5Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S7501FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7501FRRSL-ND
Through Hole Resistors RWR74S7501FRRSL-ND
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S7501FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7501FRRSL
Wirewound Resistors 3110-RWR74S7501FRRSL
ESS-5 7.5K 1% RWR74S7501FR RSL

ESS-5 7.5K 1% RWR74S7501FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S7501FRRSL RWR74S7501FRRSL-ND 3110-RWR74S7501FRRSL
Product Name RES 7.5K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details