Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR464FRRSL

Description
ESS-5 .464 1% RWR74SR464FR RSL
Request a Quote Datasheet
Description
ESS-5 .464 1% RWR74SR464FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR464FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR464FRRSL
Wirewound Resistors 3110-RWR74SR464FRRSL
ESS-5 .464 1% RWR74SR464FR RSL

ESS-5 .464 1% RWR74SR464FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR464FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR464FRRSL-ND
Through Hole Resistors RWR74SR464FRRSL-ND
464 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.464 OHM 5W 1% WW AXIAL - RWR74SR464FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 5W 1% WW AXIAL
RWR74SR464FRRSL
RES 0.464 OHM 5W 1% WW AXIAL RWR74SR464FRRSL
RES 0.464ohm 5W 1% WW AXIAL

RES 0.464ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR464FRRSL RWR74SR464FRRSL-ND RWR74SR464FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.464 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details