Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR499FSRSL

Description
ESS-5 .499 1% RWR74SR499FS RSL
Request a Quote Datasheet
Description
ESS-5 .499 1% RWR74SR499FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR499FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR499FSRSL
Wirewound Resistors 3110-RWR74SR499FSRSL
ESS-5 .499 1% RWR74SR499FS RSL

ESS-5 .499 1% RWR74SR499FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR499FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR499FSRSL-ND
Through Hole Resistors RWR74SR499FSRSL-ND
499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 5W 1% WW AXIAL - RWR74SR499FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 5W 1% WW AXIAL
RWR74SR499FSRSL
RES 0.499 OHM 5W 1% WW AXIAL RWR74SR499FSRSL
RES 0.499ohm 5W 1% WW AXIAL

RES 0.499ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR499FSRSL RWR74SR499FSRSL-ND RWR74SR499FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.499 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers