Vishay Intertechnology, Inc. RES 75 OHM 5W 1% WW AXIAL RWR74S75R0FSB12

Description
RES 75ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 5W 1% WW AXIAL - RWR74S75R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 5W 1% WW AXIAL
RWR74S75R0FSB12
RES 75 OHM 5W 1% WW AXIAL RWR74S75R0FSB12
RES 75ohm 5W 1% WW AXIAL

RES 75ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S75R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S75R0FSB12-ND
Through Hole Resistors RWR74S75R0FSB12-ND
75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S75R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S75R0FSB12
Wirewound Resistors 3110-RWR74S75R0FSB12
ESS-5 75 1% RWR74S75R0FS B12

ESS-5 75 1% RWR74S75R0FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S75R0FSB12 RWR74S75R0FSB12-ND 3110-RWR74S75R0FSB12
Product Name RES 75 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers