ESS-5 .909 1% RWR74SR909FS B12
909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.909ohm 5W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74SR909FSB12 | RWR74SR909FSB12-ND | RWR74SR909FSB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.909 OHM 5W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.9090 ohms | 0.9090 ohms | 0.9090 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |