Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR178FSBSL

Description
178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR178FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR178FSBSL-ND
Through Hole Resistors RWR74SR178FSBSL-ND
178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.178 OHM 5W 1% WW AXIAL - RWR74SR178FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 5W 1% WW AXIAL
RWR74SR178FSBSL
RES 0.178 OHM 5W 1% WW AXIAL RWR74SR178FSBSL
RES 0.178ohm 5W 1% WW AXIAL

RES 0.178ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR178FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR178FSBSL
Wirewound Resistors 3110-RWR74SR178FSBSL
ESS-5 .178 1% RWR74SR178FS BSL

ESS-5 .178 1% RWR74SR178FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR178FSBSL-ND RWR74SR178FSBSL 3110-RWR74SR178FSBSL
Product Name Through Hole Resistors RES 0.178 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details