Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR511FMBSL

Description
ESS-5 .511 1% RWR74SR511FM BSL
Request a Quote Datasheet
Description
ESS-5 .511 1% RWR74SR511FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR511FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR511FMBSL
Wirewound Resistors 3110-RWR74SR511FMBSL
ESS-5 .511 1% RWR74SR511FM BSL

ESS-5 .511 1% RWR74SR511FM BSL

Supplier's Site Datasheet
RES 0.511 OHM 5W 1% WW AXIAL - RWR74SR511FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 5W 1% WW AXIAL
RWR74SR511FMBSL
RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FMBSL
RES 0.511ohm 5W 1% WW AXIAL

RES 0.511ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR511FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR511FMBSL-ND
Through Hole Resistors RWR74SR511FMBSL-ND
511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR511FMBSL RWR74SR511FMBSL RWR74SR511FMBSL-ND
Product Name Wirewound Resistors RES 0.511 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details