Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR383FRBSL

Description
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR383FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR383FRBSL-ND
Through Hole Resistors RWR74SR383FRBSL-ND
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.383 OHM 5W 1% WW AXIAL - RWR74SR383FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% WW AXIAL
RWR74SR383FRBSL
RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FRBSL
RES 0.383ohm 5W 1% WW AXIAL

RES 0.383ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR383FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR383FRBSL
Wirewound Resistors 3110-RWR74SR383FRBSL
ESS-5 .383 1% RWR74SR383FR BSL

ESS-5 .383 1% RWR74SR383FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR383FRBSL-ND RWR74SR383FRBSL 3110-RWR74SR383FRBSL
Product Name Through Hole Resistors RES 0.383 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details