Vishay Intertechnology, Inc. RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FRB12

Description
RES 0.383ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 5W 1% WW AXIAL - RWR74SR383FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% WW AXIAL
RWR74SR383FRB12
RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FRB12
RES 0.383ohm 5W 1% WW AXIAL

RES 0.383ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR383FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR383FRB12-ND
Through Hole Resistors RWR74SR383FRB12-ND
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR383FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR383FRB12
Wirewound Resistors 3110-RWR74SR383FRB12
ESS-5 .383 1% RWR74SR383FR B12

ESS-5 .383 1% RWR74SR383FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR383FRB12 RWR74SR383FRB12-ND 3110-RWR74SR383FRB12
Product Name RES 0.383 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details