Vishay Intertechnology, Inc. RES 0.113 OHM 5W 1% WW AXIAL RWR74SR113FRRSL

Description
RES 0.113ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.113ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.113 OHM 5W 1% WW AXIAL - RWR74SR113FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.113 OHM 5W 1% WW AXIAL
RWR74SR113FRRSL
RES 0.113 OHM 5W 1% WW AXIAL RWR74SR113FRRSL
RES 0.113ohm 5W 1% WW AXIAL

RES 0.113ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR113FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR113FRRSL
Wirewound Resistors 3110-RWR74SR113FRRSL
ESS-5 .113 1% RWR74SR113FR RSL

ESS-5 .113 1% RWR74SR113FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR113FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR113FRRSL-ND
Through Hole Resistors RWR74SR113FRRSL-ND
113 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR113FRRSL 3110-RWR74SR113FRRSL RWR74SR113FRRSL-ND
Product Name RES 0.113 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1130 ohms 0.1130 ohms 0.1130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details