Vishay Intertechnology, Inc. RES 806 OHM 5W 1% WW AXIAL RWR74S8060FSRSL

Description
RES 806ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 806ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 5W 1% WW AXIAL - RWR74S8060FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 5W 1% WW AXIAL
RWR74S8060FSRSL
RES 806 OHM 5W 1% WW AXIAL RWR74S8060FSRSL
RES 806ohm 5W 1% WW AXIAL

RES 806ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S8060FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8060FSRSL
Wirewound Resistors 3110-RWR74S8060FSRSL
ESS-5 806 1% RWR74S8060FS RSL

ESS-5 806 1% RWR74S8060FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S8060FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8060FSRSL-ND
Through Hole Resistors RWR74S8060FSRSL-ND
806 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S8060FSRSL 3110-RWR74S8060FSRSL RWR74S8060FSRSL-ND
Product Name RES 806 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details