Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR249DRBSL

Description
249 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR249DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR249DRBSL-ND
Through Hole Resistors RWR74SR249DRBSL-ND
249 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 5W 0.5% WW AXIAL - RWR74SR249DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 5W 0.5% WW AXIAL
RWR74SR249DRBSL
RES 0.249 OHM 5W 0.5% WW AXIAL RWR74SR249DRBSL
RES 0.249ohm 5W 0.5% WW AXIAL

RES 0.249ohm 5W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR249DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR249DRBSL
Wirewound Resistors 3110-RWR74SR249DRBSL
ESS-5 .249 .5% RWR74SR249DR BSL

ESS-5 .249 .5% RWR74SR249DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR249DRBSL-ND RWR74SR249DRBSL 3110-RWR74SR249DRBSL
Product Name Through Hole Resistors RES 0.249 OHM 5W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers