Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR499BRBSL

Description
ESS-5 .499 .1% RWR74SR499BR BSL
Request a Quote Datasheet
Description
ESS-5 .499 .1% RWR74SR499BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR499BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR499BRBSL
Wirewound Resistors 3110-RWR74SR499BRBSL
ESS-5 .499 .1% RWR74SR499BR BSL

ESS-5 .499 .1% RWR74SR499BR BSL

Supplier's Site Datasheet
RES 0.499 OHM 5W 0.1% WW AXIAL - RWR74SR499BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 5W 0.1% WW AXIAL
RWR74SR499BRBSL
RES 0.499 OHM 5W 0.1% WW AXIAL RWR74SR499BRBSL
RES 0.499ohm 5W 0.1% WW AXIAL

RES 0.499ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR499BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR499BRBSL-ND
Through Hole Resistors RWR74SR499BRBSL-ND
499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR499BRBSL RWR74SR499BRBSL RWR74SR499BRBSL-ND
Product Name Wirewound Resistors RES 0.499 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details