Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR226FRB12

Description
226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR226FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR226FRB12-ND
Through Hole Resistors RWR74SR226FRB12-ND
226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.226 OHM 5W 1% WW AXIAL - RWR74SR226FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 5W 1% WW AXIAL
RWR74SR226FRB12
RES 0.226 OHM 5W 1% WW AXIAL RWR74SR226FRB12
RES 0.226ohm 5W 1% WW AXIAL

RES 0.226ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR226FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR226FRB12
Wirewound Resistors 3110-RWR74SR226FRB12
ESS-5 .226 1% RWR74SR226FR B12

ESS-5 .226 1% RWR74SR226FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR226FRB12-ND RWR74SR226FRB12 3110-RWR74SR226FRB12
Product Name Through Hole Resistors RES 0.226 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details