Vishay Intertechnology, Inc. RES 0.1 OHM 5W 0.5% WW AXIAL RWR74SR100DRS73

Description
RES 0.1ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 5W 0.5% WW AXIAL - RWR74SR100DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 0.5% WW AXIAL
RWR74SR100DRS73
RES 0.1 OHM 5W 0.5% WW AXIAL RWR74SR100DRS73
RES 0.1ohm 5W 0.5% WW AXIAL

RES 0.1ohm 5W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR100DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR100DRS73
Wirewound Resistors 3110-RWR74SR100DRS73
ESS-5 .1 .5% RWR74SR100DR S73

ESS-5 .1 .5% RWR74SR100DR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR100DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR100DRS73-ND
Through Hole Resistors RWR74SR100DRS73-ND
100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR100DRS73 3110-RWR74SR100DRS73 RWR74SR100DRS73-ND
Product Name RES 0.1 OHM 5W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details