Vishay Intertechnology, Inc. RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FRBSL

Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 1% WW AXIAL - RWR74SR200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74SR200FRBSL
RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FRBSL
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200FRBSL-ND
Through Hole Resistors RWR74SR200FRBSL-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200FRBSL
Wirewound Resistors 3110-RWR74SR200FRBSL
ESS-5 .2 1% RWR74SR200FR BSL

ESS-5 .2 1% RWR74SR200FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR200FRBSL RWR74SR200FRBSL-ND 3110-RWR74SR200FRBSL
Product Name RES 0.2 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers