Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR200DRS73

Description
200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR200DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200DRS73-ND
Through Hole Resistors RWR74SR200DRS73-ND
200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 5W 0.5% WW AXIAL - RWR74SR200DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 0.5% WW AXIAL
RWR74SR200DRS73
RES 0.2 OHM 5W 0.5% WW AXIAL RWR74SR200DRS73
RES 0.2ohm 5W 0.5% WW AXIAL

RES 0.2ohm 5W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR200DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200DRS73
Wirewound Resistors 3110-RWR74SR200DRS73
ESS-5 .2 .5% RWR74SR200DR S73

ESS-5 .2 .5% RWR74SR200DR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR200DRS73-ND RWR74SR200DRS73 3110-RWR74SR200DRS73
Product Name Through Hole Resistors RES 0.2 OHM 5W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers