Vishay Intertechnology, Inc. Through Hole Resistors RWR74S8981DSBSL

Description
8.98 kOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.98 kOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S8981DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8981DSBSL-ND
Through Hole Resistors RWR74S8981DSBSL-ND
8.98 kOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.98 kOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.98K OHM 5W 0.5% WW AXIAL - RWR74S8981DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.98K OHM 5W 0.5% WW AXIAL
RWR74S8981DSBSL
RES 8.98K OHM 5W 0.5% WW AXIAL RWR74S8981DSBSL
RES 8.98Kohm 5W 0.5% WW AXIAL

RES 8.98Kohm 5W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S8981DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8981DSBSL
Wirewound Resistors 3110-RWR74S8981DSBSL
ESS-5 8.98K .5% RWR74S8981DS BSL

ESS-5 8.98K .5% RWR74S8981DS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S8981DSBSL-ND RWR74S8981DSBSL 3110-RWR74S8981DSBSL
Product Name Through Hole Resistors RES 8.98K OHM 5W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers