Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR402FRS73

Description
ESS-5 .402 1% RWR74SR402FR S73
Request a Quote Datasheet
Description
ESS-5 .402 1% RWR74SR402FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR402FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR402FRS73
Wirewound Resistors 3110-RWR74SR402FRS73
ESS-5 .402 1% RWR74SR402FR S73

ESS-5 .402 1% RWR74SR402FR S73

Supplier's Site Datasheet
RES 0.402 OHM 5W 1% WW AXIAL - RWR74SR402FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 5W 1% WW AXIAL
RWR74SR402FRS73
RES 0.402 OHM 5W 1% WW AXIAL RWR74SR402FRS73
RES 0.402ohm 5W 1% WW AXIAL

RES 0.402ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR402FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR402FRS73-ND
Through Hole Resistors RWR74SR402FRS73-ND
402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR402FRS73 RWR74SR402FRS73 RWR74SR402FRS73-ND
Product Name Wirewound Resistors RES 0.402 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details