Vishay Intertechnology, Inc. RES 7.5 OHM 5W 1% WW AXIAL RWR74S7R50FRRSL

Description
RES 7.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 5W 1% WW AXIAL - RWR74S7R50FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 5W 1% WW AXIAL
RWR74S7R50FRRSL
RES 7.5 OHM 5W 1% WW AXIAL RWR74S7R50FRRSL
RES 7.5ohm 5W 1% WW AXIAL

RES 7.5ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S7R50FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7R50FRRSL-ND
Through Hole Resistors RWR74S7R50FRRSL-ND
7.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S7R50FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7R50FRRSL
Wirewound Resistors 3110-RWR74S7R50FRRSL
ESS-5 7.5 1% RWR74S7R50FR RSL

ESS-5 7.5 1% RWR74S7R50FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S7R50FRRSL RWR74S7R50FRRSL-ND 3110-RWR74S7R50FRRSL
Product Name RES 7.5 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details